TE Connectivity Surface Mount Resistors 3522270RJT

Description
TE Connectivity 3522270RJT
Request a Quote Datasheet
Description
TE Connectivity 3522270RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711105
Surface Mount Resistors 8711105
TE Connectivity 3522270RJT

TE Connectivity 3522270RJT

Supplier's Site
Surface Mount Resistors - 8711105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711105P
Surface Mount Resistors 8711105P
TE Connectivity 3522270RJT

TE Connectivity 3522270RJT

Supplier's Site
Surface Mount Resistors - 1646186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646186
Surface Mount Resistors 1646186
TE Connectivity 3522270RJT

TE Connectivity 3522270RJT

Supplier's Site
Chip Resistor - Surface Mount - A121200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121200TR-ND
Chip Resistor - Surface Mount A121200TR-ND
270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121200DKR-ND
Chip Resistor - Surface Mount A121200DKR-ND
270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121200CT-ND
Chip Resistor - Surface Mount A121200CT-ND
270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3522270RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3522270RJT
Chip Resistor - Surface Mount 3522270RJT
RES SMD 270 OHM 5% 3W 2512

RES SMD 270 OHM 5% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5135
Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5135
RESISTOR, THICK FILM, 270 OHM, 5%, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 270 OHM, 5%, 2512; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8711105 8711105P A121200TR-ND 3522270RJT 84Y5135
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 270 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details