TE Connectivity Surface Mount Resistors 3522240RFT

Description
TE Connectivity 3522240RFT
Request a Quote Datasheet
Description
TE Connectivity 3522240RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710711P
Surface Mount Resistors 8710711P
TE Connectivity 3522240RFT

TE Connectivity 3522240RFT

Supplier's Site
Surface Mount Resistors - 1646182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646182
Surface Mount Resistors 1646182
TE Connectivity 3522240RFT

TE Connectivity 3522240RFT

Supplier's Site
Chip Resistor - Surface Mount - A121194TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121194TR-ND
Chip Resistor - Surface Mount A121194TR-ND
240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121194CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121194CT-ND
Chip Resistor - Surface Mount A121194CT-ND
240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121194DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121194DKR-ND
Chip Resistor - Surface Mount A121194DKR-ND
240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 240 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 240 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5127
Resistor, Thick Film, 240 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5127
RESISTOR, THICK FILM, 240 OHM, 1%, 2512; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 240 OHM, 1%, 2512; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0389
Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0389
Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8710711P 1646182 A121194TR-ND 84Y5127 48Y0389
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 240 Ohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 240 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 240 ohms 240 ohms 240 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers