TE Connectivity Chip Resistor - Surface Mount 352222RFT

Description
22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121191TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121191TR-ND
Chip Resistor - Surface Mount A121191TR-ND
22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121191CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121191CT-ND
Chip Resistor - Surface Mount A121191CT-ND
22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121191DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121191DKR-ND
Chip Resistor - Surface Mount A121191DKR-ND
22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8702622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702622
Surface Mount Resistors 8702622
TE Connectivity 352222RFT

TE Connectivity 352222RFT

Supplier's Site
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5118
Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5118
RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 1%, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121191TR-ND 8702622 84Y5118
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 22Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers