TE Connectivity Chip Resistor - Surface Mount 3522220KJT

Description
220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121186DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121186DKR-ND
Chip Resistor - Surface Mount A121186DKR-ND
220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121186TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121186TR-ND
Chip Resistor - Surface Mount A121186TR-ND
220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121186CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121186CT-ND
Chip Resistor - Surface Mount A121186CT-ND
220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 220Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5121
Resistor, Thick Film, 220Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5121
RESISTOR, THICK FILM, 220KOHM, 5%, 2512; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 5%, 2512; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121186DKR-ND 84Y5121
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 220Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
3 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details