TE Connectivity Surface Mount Resistors 352220RFT

Description
TE Connectivity 352220RFT
Request a Quote Datasheet
Description
TE Connectivity 352220RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702628
Surface Mount Resistors 8702628
TE Connectivity 352220RFT

TE Connectivity 352220RFT

Supplier's Site
Surface Mount Resistors - 8702628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702628P
Surface Mount Resistors 8702628P
TE Connectivity 352220RFT

TE Connectivity 352220RFT

Supplier's Site
Surface Mount Resistors - 1646172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646172
Surface Mount Resistors 1646172
TE Connectivity 352220RFT

TE Connectivity 352220RFT

Supplier's Site
Chip Resistor - Surface Mount - A121184TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121184TR-ND
Chip Resistor - Surface Mount A121184TR-ND
20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121184CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121184CT-ND
Chip Resistor - Surface Mount A121184CT-ND
20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121184DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121184DKR-ND
Chip Resistor - Surface Mount A121184DKR-ND
20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0375
Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0375
Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 20R, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity - 51AK2108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity
51AK2108
Res, 20R, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity 51AK2108
RES, 20R, 1%, 3W, THICK FILM, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RES, 20R, 1%, 3W, THICK FILM, 2512; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8702628 8702628P A121184TR-ND 48Y0375 51AK2108
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 20 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 20R, 1%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1879353-0 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 68000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details