TE Connectivity Chip Resistor - Surface Mount 35221K8FT

Description
1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121170DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121170DKR-ND
Chip Resistor - Surface Mount A121170DKR-ND
1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121170TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121170TR-ND
Chip Resistor - Surface Mount A121170TR-ND
1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121170CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121170CT-ND
Chip Resistor - Surface Mount A121170CT-ND
1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35221K8FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35221K8FT
Chip Resistor - Surface Mount 35221K8FT
RES SMD 1.8K OHM 1% 3W 2512

RES SMD 1.8K OHM 1% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 1.8Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5048
Resistor, Thick Film, 1.8Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5048
RESISTOR, THICK FILM, 1.8KOHM, 1%, 2512; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8KOHM, 1%, 2512; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0308
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0308
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A121170DKR-ND 35221K8FT 84Y5048 48Y0308
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 1.8Kohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details