1.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
TE Connectivity 35221K2JT
RESISTOR, THICK FILM, 1.2KOHM, 5%, 2512; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
RES SMD 1.2K OHM 5% 3W 2512
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A121165TR-ND | 8711130 | 8711130P | 84Y5043 | 35221K2JT |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistor, Thick Film, 1.2Kohm, 5%, 2512; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | Power Applications | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |