TE Connectivity Chip Resistor - Surface Mount 352218RFT

Description
18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121159CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121159CT-ND
Chip Resistor - Surface Mount A121159CT-ND
18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121159DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121159DKR-ND
Chip Resistor - Surface Mount A121159DKR-ND
18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121159TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121159TR-ND
Chip Resistor - Surface Mount A121159TR-ND
18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5097
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5097
RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0358 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0358
Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0358
Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121159CT-ND 84Y5097 48Y0358
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 18 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details