TE Connectivity Chip Resistor - Surface Mount 3522150RFT

Description
150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121143TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121143TR-ND
Chip Resistor - Surface Mount A121143TR-ND
150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121143CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121143CT-ND
Chip Resistor - Surface Mount A121143CT-ND
150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121143DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121143DKR-ND
Chip Resistor - Surface Mount A121143DKR-ND
150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3522150RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3522150RFT
Chip Resistor - Surface Mount 3522150RFT
RES SMD 150 OHM 1% 3W 2512

RES SMD 150 OHM 1% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0350 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0350
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0350
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5089
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5089
RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A121143TR-ND 3522150RFT 48Y0350 84Y5089
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details