10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
10 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 10KOHM, 5%, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A121121CT-ND | 1111-352210KJTTR-ND | 84Y5060 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thick Film, 10Kohm, 5%, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |