TE Connectivity Surface Mount Resistors 3522100KFT

Description
TE Connectivity 3522100KFT
Request a Quote Datasheet
Description
TE Connectivity 3522100KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710929
Surface Mount Resistors 8710929
TE Connectivity 3522100KFT

TE Connectivity 3522100KFT

Supplier's Site
Surface Mount Resistors - 8710929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710929P
Surface Mount Resistors 8710929P
TE Connectivity 3522100KFT

TE Connectivity 3522100KFT

Supplier's Site
Surface Mount Resistors - 1646107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646107
Surface Mount Resistors 1646107
TE Connectivity 3522100KFT

TE Connectivity 3522100KFT

Supplier's Site
Chip Resistor - Surface Mount - A121116DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121116DKR-ND
Chip Resistor - Surface Mount A121116DKR-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121116CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121116CT-ND
Chip Resistor - Surface Mount A121116CT-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121116TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121116TR-ND
Chip Resistor - Surface Mount A121116TR-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0324
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0324
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9531
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9531
RES, 100K, 1%, 3W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series

RES, 100K, 1%, 3W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series

Supplier's Site
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9532
Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9532
RES, 100K, 1%, 3W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RES, 100K, 1%, 3W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8710929 8710929P A121116DKR-ND 48Y0324 46AK9531 46AK9532
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity Res, 100K, 1%, 3W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers