TE Connectivity Chip Resistor - Surface Mount 3521910RFT

Description
910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116031CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116031CT-ND
Chip Resistor - Surface Mount A116031CT-ND
910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116031TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116031TR-ND
Chip Resistor - Surface Mount A116031TR-ND
910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116031DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116031DKR-ND
Chip Resistor - Surface Mount A116031DKR-ND
910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 910 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity - 42X5423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 910 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
42X5423
Surface Mount Thick Film Resistor, 3520 Series, 910 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity 42X5423
Surface Mount Thick Film Resistor, 3520 Series, 910 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 910 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116031CT-ND 42X5423
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 910 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers