TE Connectivity Chip Resistor - Surface Mount 3521680KFT

Description
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116100TR-ND
Chip Resistor - Surface Mount A116100TR-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116100CT-ND
Chip Resistor - Surface Mount A116100CT-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116100DKR-ND
Chip Resistor - Surface Mount A116100DKR-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8113
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8113
Surface Mount Thick Film Resistor, 3520 Series, 680 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 680 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity - 99X2066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
99X2066
Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity 99X2066
Surface Mount Thick Film Resistor, 3520 Series, 680 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 680 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116100TR-ND 24W8113 99X2066
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 680 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details