TE Connectivity Chip Resistor - Surface Mount 3521510RFT

Description
510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116025DKR-ND
Chip Resistor - Surface Mount A116025DKR-ND
510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116025CT-ND
Chip Resistor - Surface Mount A116025CT-ND
510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116025TR-ND
Chip Resistor - Surface Mount A116025TR-ND
510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551237
Surface Mount Resistors 7551237
TE Connectivity 3521510RFT

TE Connectivity 3521510RFT

Supplier's Site
Resistor - 43560843 - Radwell International
Willingboro, NJ, United States
Resistor
43560843
Resistor 43560843
RESISTOR, THICK FILM, SMD, 510 OHMS, 2W, 1%, 2512 STANDARD, 6432 METRIC, 6.3X3.2X0.65MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, SMD, 510 OHMS, 2W, 1%, 2512 STANDARD, 6432 METRIC, 6.3X3.2X0.65MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 510 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 510 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8100
Surface Mount Thick Film Resistor, 3520 Series, 510 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8100
Surface Mount Thick Film Resistor, 3520 Series, 510 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 510 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A116025DKR-ND 7551237 43560843 24W8100
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor Surface Mount Thick Film Resistor, 3520 Series, 510 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details