TE Connectivity Surface Mount Resistors 352147RFT

Description
TE Connectivity 352147RFT
Request a Quote Datasheet
Description
TE Connectivity 352147RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551154P
Surface Mount Resistors 7551154P
TE Connectivity 352147RFT

TE Connectivity 352147RFT

Supplier's Site
Surface Mount Resistors - 7551154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551154
Surface Mount Resistors 7551154
TE Connectivity 352147RFT

TE Connectivity 352147RFT

Supplier's Site
Surface Mount Resistors - 1644852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644852
Surface Mount Resistors 1644852
TE Connectivity 352147RFT

TE Connectivity 352147RFT

Supplier's Site
Chip Resistor - Surface Mount - A116000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116000DKR-ND
Chip Resistor - Surface Mount A116000DKR-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116000CT-ND
Chip Resistor - Surface Mount A116000CT-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116000TR-ND
Chip Resistor - Surface Mount A116000TR-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 47R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47R, 1%, 2512; Resistance Cgs Te Connectivity
99X2045
Resistor, Thick Film, 47R, 1%, 2512; Resistance Cgs Te Connectivity 99X2045
RESISTOR, THICK FILM, 47R, 1%, 2512; Resistance:47ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: No

RESISTOR, THICK FILM, 47R, 1%, 2512; Resistance:47ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site
Res, 47R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4404
Res, 47R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4404
RES, 47R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8092
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8092
Surface Mount Thick Film Resistor, 3520 Series, 47 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 47 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7551154P 7551154 A116000DKR-ND 99X2045 12AC4404 24W8092
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 47R, 1%, 2512; Resistance Cgs Te Connectivity Res, 47R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers