TE Connectivity Chip Resistor - Surface Mount 352147KFT

Description
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116072TR-ND
Chip Resistor - Surface Mount A116072TR-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116072DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116072DKR-ND
Chip Resistor - Surface Mount A116072DKR-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116072CT-ND
Chip Resistor - Surface Mount A116072CT-ND
47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 47K, 1%, 2512; Resistance Te Connectivity - 24W8091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47K, 1%, 2512; Resistance Te Connectivity
24W8091
Resistor, Thick Film, 47K, 1%, 2512; Resistance Te Connectivity 24W8091
RESISTOR, THICK FILM, 47K, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 47K, 1%, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 352147KFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
352147KFT
Resistors - Chip Resistor - Surface Mount 352147KFT
RES SMD 47K OHM 1% 2W 2512

RES SMD 47K OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A116072TR-ND 24W8091 352147KFT
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47K, 1%, 2512; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details