TE Connectivity Surface Mount Thick Film Resistor, 3520 Series, 36 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity 352136KFT

Description
Surface Mount Thick Film Resistor, 3520 Series, 36 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, 3520 Series, 36 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, 3520 Series, 36 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity - 99X2030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 36 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity
99X2030
Surface Mount Thick Film Resistor, 3520 Series, 36 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity 99X2030
Surface Mount Thick Film Resistor, 3520 Series, 36 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 36 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X2030
Product Name Surface Mount Thick Film Resistor, 3520 Series, 36 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details