TE Connectivity Chip Resistor - Surface Mount 352133KFT

Description
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116068TR-ND
Chip Resistor - Surface Mount A116068TR-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116068CT-ND
Chip Resistor - Surface Mount A116068CT-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116068DKR-ND
Chip Resistor - Surface Mount A116068DKR-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1644838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644838
Surface Mount Resistors 1644838
TE Connectivity 352133KFT

TE Connectivity 352133KFT

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8073
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8073
Surface Mount Thick Film Resistor, 3520 Series, 33 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: No

Surface Mount Thick Film Resistor, 3520 Series, 33 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116068TR-ND 1644838 24W8073
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details