TE Connectivity Chip Resistor - Surface Mount 35212K7FT

Description
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116042DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116042DKR-ND
Chip Resistor - Surface Mount A116042DKR-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116042TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116042TR-ND
Chip Resistor - Surface Mount A116042TR-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116042CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116042CT-ND
Chip Resistor - Surface Mount A116042CT-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551299P
Surface Mount Resistors 7551299P
TE Connectivity 35212K7FT

TE Connectivity 35212K7FT

Supplier's Site
Surface Mount Resistors - 7551299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551299
Surface Mount Resistors 7551299
TE Connectivity 35212K7FT

TE Connectivity 35212K7FT

Supplier's Site
Surface Mount Resistors - 1644833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644833
Surface Mount Resistors 1644833
TE Connectivity 35212K7FT

TE Connectivity 35212K7FT

Supplier's Site
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2001
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2001
RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A116042DKR-ND 7551299P 7551299 99X2001
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details