TE Connectivity Surface Mount Resistors 352127RFT

Description
TE Connectivity 352127RFT
Request a Quote Datasheet
Description
TE Connectivity 352127RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551132P
Surface Mount Resistors 7551132P
TE Connectivity 352127RFT

TE Connectivity 352127RFT

Supplier's Site
Surface Mount Resistors - 7551132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551132
Surface Mount Resistors 7551132
TE Connectivity 352127RFT

TE Connectivity 352127RFT

Supplier's Site
Surface Mount Resistors - 1644828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644828
Surface Mount Resistors 1644828
TE Connectivity 352127RFT

TE Connectivity 352127RFT

Supplier's Site
Chip Resistor - Surface Mount - A115994CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115994CT-ND
Chip Resistor - Surface Mount A115994CT-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115994TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115994TR-ND
Chip Resistor - Surface Mount A115994TR-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115994DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115994DKR-ND
Chip Resistor - Surface Mount A115994DKR-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 27R, 1%, 2512; Resistance Te Connectivity - 24W8062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27R, 1%, 2512; Resistance Te Connectivity
24W8062
Resistor, Thick Film, 27R, 1%, 2512; Resistance Te Connectivity 24W8062
RESISTOR, THICK FILM, 27R, 1%, 2512; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 27R, 1%, 2512; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2015
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2015
RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551132P 7551132 A115994CT-ND 24W8062
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 27R, 1%, 2512; Resistance Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers