TE Connectivity Surface Mount Resistors 3521270RFT

Description
TE Connectivity 3521270RFT
Request a Quote Datasheet
Description
TE Connectivity 3521270RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551211
Surface Mount Resistors 7551211
TE Connectivity 3521270RFT

TE Connectivity 3521270RFT

Supplier's Site
Surface Mount Resistors - 7551211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551211P
Surface Mount Resistors 7551211P
TE Connectivity 3521270RFT

TE Connectivity 3521270RFT

Supplier's Site
Surface Mount Resistors - 1644827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644827
Surface Mount Resistors 1644827
TE Connectivity 3521270RFT

TE Connectivity 3521270RFT

Supplier's Site
Chip Resistor - Surface Mount - A116018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116018TR-ND
Chip Resistor - Surface Mount A116018TR-ND
270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116018DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116018DKR-ND
Chip Resistor - Surface Mount A116018DKR-ND
270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116018CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116018CT-ND
Chip Resistor - Surface Mount A116018CT-ND
270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1144284-3521270RFT
Resistors - Chip Resistor - Surface Mount 1144284-3521270RFT
Win Source Part Number: 1144284-3521270RFT Category: Resistors>Chip Resistor - Surface Mount Series: 3521, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 270 Ohms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): 3-2176070-5; 321760705; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 3-2176070-5,A116018D KR,A116018TR,A116018 CT

Win Source Part Number: 1144284-3521270RFT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3521, CGS
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 270 Ohms
Package / Case: 2512 (6432 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Alternative Parts (Cross-Reference): 3-2176070-5; 321760705;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 3-2176070-5,A116018DKR,A116018TR,A116018CT

Buy Now Datasheet
SMD 270 Ohm 2W Resistor - 52-3521270RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 2W Resistor
52-3521270RFT
SMD 270 Ohm 2W Resistor 52-3521270RFT
270 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521270RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521270RFT can be used for catalog matching and distributor lookup.

270 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521270RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521270RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 270R, 1%, 2512; Resistance Te Connectivity - 24W8064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270R, 1%, 2512; Resistance Te Connectivity
24W8064
Resistor, Thick Film, 270R, 1%, 2512; Resistance Te Connectivity 24W8064
RESISTOR, THICK FILM, 270R, 1%, 2512; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 270R, 1%, 2512; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9529
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9529
RES, 270R, 1%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 270R, 1%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2017
Res, 270R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2017
RES, 270R, 1%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 270R, 1%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7551211 7551211P A116018TR-ND 1144284-3521270RFT 52-3521270RFT 24W8064
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 270 Ohm 2W Resistor Resistor, Thick Film, 270R, 1%, 2512; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers