TE Connectivity Chip Resistor - Surface Mount 3521240RFT

Description
240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116017TR-ND
Chip Resistor - Surface Mount A116017TR-ND
240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116017DKR-ND
Chip Resistor - Surface Mount A116017DKR-ND
240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116017CT-ND
Chip Resistor - Surface Mount A116017CT-ND
240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551218
Surface Mount Resistors 7551218
TE Connectivity 3521240RFT

TE Connectivity 3521240RFT

Supplier's Site
Surface Mount Resistors - 7551218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551218P
Surface Mount Resistors 7551218P
TE Connectivity 3521240RFT

TE Connectivity 3521240RFT

Supplier's Site
Surface Mount Resistors - 1644822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644822
Surface Mount Resistors 1644822
TE Connectivity 3521240RFT

TE Connectivity 3521240RFT

Supplier's Site
SMD 2W Resistor - 52-3521240RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-3521240RFT
SMD 2W Resistor 52-3521240RFT
240R 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521240RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521240RFT can be used for catalog matching and distributor lookup.

240R 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521240RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521240RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 3521240RFT
906651-3521240RFT
Chip Resistor - Surface Mount - 3521240RFT 906651-3521240RFT
Manufacturer: TE Connectivity Win Source Part Number: 906651-3521240RFT Series: 3521, CGS Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: 3521 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 3-2176070-4, A116017TR, A116017DKR, A116017CT

Manufacturer: TE Connectivity
Win Source Part Number: 906651-3521240RFT
Series: 3521, CGS
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: 3521
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 3-2176070-4, A116017TR, A116017DKR, A116017CT

Buy Now Datasheet
Chip Resistor - Surface Mount - 3521240RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3521240RFT
Chip Resistor - Surface Mount 3521240RFT
RES SMD 240 OHM 1% 2W 2512

RES SMD 240 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 240R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4400
Res, 240R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4400
RES, 240R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:240ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 240R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:240ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 240R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2013
Res, 240R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2013
RES, 240R, 1%, 2W, 2512, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 240R, 1%, 2W, 2512, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number A116017TR-ND 7551218 7551218P 52-3521240RFT 906651-3521240RFT 3521240RFT 12AC4400 99X2013
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 2W Resistor Chip Resistor - Surface Mount - 3521240RFT Chip Resistor - Surface Mount Res, 240R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 240R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details