TE Connectivity SMD 2W 250V Resistor 352122KFT

Description
22kR 2W 250V 1% 2512 SMD Thick Film Power Resistor Product overview: 352122KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352122KFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22kR 2W 250V 1% 2512 SMD Thick Film Power Resistor Product overview: 352122KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352122KFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 250V Resistor - 52-352122KFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 250V Resistor
52-352122KFT
SMD 2W 250V Resistor 52-352122KFT
22kR 2W 250V 1% 2512 SMD Thick Film Power Resistor Product overview: 352122KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352122KFT can be used for catalog matching and distributor lookup.

22kR 2W 250V 1% 2512 SMD Thick Film Power Resistor Product overview: 352122KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352122KFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A116064DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116064DKR-ND
Chip Resistor - Surface Mount A116064DKR-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116064TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116064TR-ND
Chip Resistor - Surface Mount A116064TR-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116064CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116064CT-ND
Chip Resistor - Surface Mount A116064CT-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551366
Surface Mount Resistors 7551366
TE Connectivity 352122KFT

TE Connectivity 352122KFT

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035865-352122KFT
Resistors - Chip Resistor - Surface Mount 1035865-352122KFT
Win Source Part Number: 1035865-352122KFT Category: Resistors>Chip Resistor - Surface Mount Series: 3521, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-1TNF2202U; ERJ-U1TF2202U; 352120KFT; ERJ-1TNF2002U8-21760 70-1; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A116064DKR,A116064CT ,A116064TR,8-2176070 -1 Base Product Number: 3521

Win Source Part Number: 1035865-352122KFT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3521, CGS
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 2512 (6432 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ-1TNF2202U; ERJ-U1TF2202U; 352120KFT; ERJ-1TNF2002U8-2176070-1;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A116064DKR,A116064CT,A116064TR,8-2176070-1
Base Product Number: 3521

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 22 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 22 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8053
Surface Mount Thick Film Resistor, 3520 Series, 22 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8053
Surface Mount Thick Film Resistor, 3520 Series, 22 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 22 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2006
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2006
RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-352122KFT A116064DKR-ND 7551366 1035865-352122KFT 24W8053 99X2006
Product Name SMD 2W 250V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 22 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details