TE Connectivity Chip Resistor - Surface Mount 3521220RFT

Description
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116016TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116016TR-ND
Chip Resistor - Surface Mount A116016TR-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116016DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116016DKR-ND
Chip Resistor - Surface Mount A116016DKR-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116016CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116016CT-ND
Chip Resistor - Surface Mount A116016CT-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551209P
Surface Mount Resistors 7551209P
TE Connectivity 3521220RFT

TE Connectivity 3521220RFT

Supplier's Site
Surface Mount Resistors - 7551209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551209
Surface Mount Resistors 7551209
TE Connectivity 3521220RFT

TE Connectivity 3521220RFT

Supplier's Site
Surface Mount Resistors - 1644818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644818
Surface Mount Resistors 1644818
TE Connectivity 3521220RFT

TE Connectivity 3521220RFT

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 220 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 220 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8056
Surface Mount Thick Film Resistor, 3520 Series, 220 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8056
Surface Mount Thick Film Resistor, 3520 Series, 220 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 220 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4398
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4398
RES, 220R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 220R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 220R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220R, 1%, 2512; Resistance Cgs Te Connectivity
99X2009
Resistor, Thick Film, 220R, 1%, 2512; Resistance Cgs Te Connectivity 99X2009
RESISTOR, THICK FILM, 220R, 1%, 2512; Resistance:220ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, THICK FILM, 220R, 1%, 2512; Resistance:220ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A116016TR-ND 7551209P 7551209 24W8056 12AC4398 99X2009
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, 3520 Series, 220 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Resistor, Thick Film, 220R, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details