TE Connectivity Resistors - Chip Resistor - Surface Mount 35211K5FT

Description
Win Source Part Number: 1220328-35211K5FT Category: Resistors>Chip Resistor - Surface Mount Series: 3521, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): 5-2176070-3; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A116036TR,A116036CT, A116036DKR,5-2176070 -3 Base Product Number: 3521
Request a Quote Datasheet
Description
Win Source Part Number: 1220328-35211K5FT Category: Resistors>Chip Resistor - Surface Mount Series: 3521, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): 5-2176070-3; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A116036TR,A116036CT, A116036DKR,5-2176070 -3 Base Product Number: 3521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1220328-35211K5FT
Resistors - Chip Resistor - Surface Mount 1220328-35211K5FT
Win Source Part Number: 1220328-35211K5FT Category: Resistors>Chip Resistor - Surface Mount Series: 3521, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): 5-2176070-3; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A116036TR,A116036CT, A116036DKR,5-2176070 -3 Base Product Number: 3521

Win Source Part Number: 1220328-35211K5FT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3521, CGS
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 2512 (6432 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Alternative Parts (Cross-Reference): 5-2176070-3;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A116036TR,A116036CT,A116036DKR,5-2176070-3
Base Product Number: 3521

Buy Now Datasheet
SMD 2W 250V Resistor - 52-35211K5FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 250V Resistor
52-35211K5FT
SMD 2W 250V Resistor 52-35211K5FT
2512 SMD Resistor, 1.5kR, 2W, 1%, Thick Film, 250V Product overview: 35211K5FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35211K5FT can be used for catalog matching and distributor lookup.

2512 SMD Resistor, 1.5kR, 2W, 1%, Thick Film, 250V Product overview: 35211K5FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35211K5FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A116036DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116036DKR-ND
Chip Resistor - Surface Mount A116036DKR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116036TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116036TR-ND
Chip Resistor - Surface Mount A116036TR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116036CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116036CT-ND
Chip Resistor - Surface Mount A116036CT-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8013 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8013
Surface Mount Thick Film Resistor, 3520 Series, 1.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8013
Surface Mount Thick Film Resistor, 3520 Series, 1.5 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 1.5 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4389
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4389
RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5kohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5kohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1968
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1968
RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1220328-35211K5FT 52-35211K5FT A116036DKR-ND 24W8013 12AC4389 99X1968
Product Name Resistors - Chip Resistor - Surface Mount SMD 2W 250V Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 1.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details