TE Connectivity Chip Resistor - Surface Mount 35211K0FT

Description
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116032CT-ND
Chip Resistor - Surface Mount A116032CT-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116032DKR-ND
Chip Resistor - Surface Mount A116032DKR-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116032TR-ND
Chip Resistor - Surface Mount A116032TR-ND
1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 2W Resistor - 52-35211K0FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-35211K0FT
SMD 2W Resistor 52-35211K0FT
1kR 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 35211K0FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35211K0FT can be used for catalog matching and distributor lookup.

1kR 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 35211K0FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35211K0FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326368-35211K0FT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326368-35211K0FT
Resistors - Chip Resistor - Surface Mount 1326368-35211K0FT
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1326368-35211K0FT Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 4-2176070-9,A116032T R,A116032CT,A116032D KR RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1326368-35211K0FT
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 4-2176070-9,A116032TR,A116032CT,A116032DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 7551268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551268
Surface Mount Resistors 7551268
TE Connectivity 35211K0FT

TE Connectivity 35211K0FT

Supplier's Site
Resistor, Thick Film, 1K, 1%, 2512; Resistance Te Connectivity - 24W8009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K, 1%, 2512; Resistance Te Connectivity
24W8009
Resistor, Thick Film, 1K, 1%, 2512; Resistance Te Connectivity 24W8009
RESISTOR, THICK FILM, 1K, 1%, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1K, 1%, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7764
Res, 1K, 1%, 2W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7764
RES, 1K, 1%, 2W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 1K, 1%, 2W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A116032CT-ND 52-35211K0FT 1326368-35211K0FT 7551268 24W8009
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 1K, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details