TE Connectivity Surface Mount Resistors 352112RFT

Description
TE Connectivity 352112RFT
Request a Quote Datasheet
Description
TE Connectivity 352112RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551108
Surface Mount Resistors 7551108
TE Connectivity 352112RFT

TE Connectivity 352112RFT

Supplier's Site
Chip Resistor - Surface Mount - A115986DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115986DKR-ND
Chip Resistor - Surface Mount A115986DKR-ND
12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115986CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115986CT-ND
Chip Resistor - Surface Mount A115986CT-ND
12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115986TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115986TR-ND
Chip Resistor - Surface Mount A115986TR-ND
12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4393
Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4393
RES, 12R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 12R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:12ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 12R, 1%, 2512; Resistance Te Connectivity - 24W8026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12R, 1%, 2512; Resistance Te Connectivity
24W8026
Resistor, Thick Film, 12R, 1%, 2512; Resistance Te Connectivity 24W8026
RESISTOR, THICK FILM, 12R, 1%, 2512; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 12R, 1%, 2512; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X1980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X1980
Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X1980
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551108 A115986DKR-ND 12AC4393 24W8026
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 12R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Resistor, Thick Film, 12R, 1%, 2512; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details