TE Connectivity Chip Resistor - Surface Mount 352075KJT

Description
75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126329TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126329TR-ND
Chip Resistor - Surface Mount A126329TR-ND
75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126329CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126329CT-ND
Chip Resistor - Surface Mount A126329CT-ND
75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126329DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126329DKR-ND
Chip Resistor - Surface Mount A126329DKR-ND
75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

75 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126329TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers