TE Connectivity Surface Mount Resistors 35206R8JT

Description
TE Connectivity 35206R8JT
Request a Quote Datasheet
Description
TE Connectivity 35206R8JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240121
Surface Mount Resistors 2240121
TE Connectivity 35206R8JT

TE Connectivity 35206R8JT

Supplier's Site
Surface Mount Resistors - 2240121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240121P
Surface Mount Resistors 2240121P
TE Connectivity 35206R8JT

TE Connectivity 35206R8JT

Supplier's Site
Surface Mount Resistors - 1638728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638728
Surface Mount Resistors 1638728
TE Connectivity 35206R8JT

TE Connectivity 35206R8JT

Supplier's Site
Chip Resistor - Surface Mount - A102536DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102536DKR-ND
Chip Resistor - Surface Mount A102536DKR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102536CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102536CT-ND
Chip Resistor - Surface Mount A102536CT-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102536TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102536TR-ND
Chip Resistor - Surface Mount A102536TR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7202
Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7202
Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2240121 2240121P A102536DKR-ND 26M7202
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3520 Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6.8 ohms 6.8 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details