TE Connectivity SMD 680 Ohm 1W Resistor 3520680RJT

Description
680 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: 3520680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520680RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: 3520680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520680RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 1W Resistor - 52-3520680RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 1W Resistor
52-3520680RJT
SMD 680 Ohm 1W Resistor 52-3520680RJT
680 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: 3520680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520680RJT can be used for catalog matching and distributor lookup.

680 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: 3520680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520680RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2240389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240389P
Surface Mount Resistors 2240389P
TE Connectivity 3520680RJT

TE Connectivity 3520680RJT

Supplier's Site
Surface Mount Resistors - 1638726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638726
Surface Mount Resistors 1638726
TE Connectivity 3520680RJT

TE Connectivity 3520680RJT

Supplier's Site
Chip Resistor - Surface Mount - A102192TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102192TR-ND
Chip Resistor - Surface Mount A102192TR-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102192CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102192CT-ND
Chip Resistor - Surface Mount A102192CT-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102192DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102192DKR-ND
Chip Resistor - Surface Mount A102192DKR-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 680R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3573
Res, Thick Film, 680R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3573
RES, THICK FILM, 680R, 5%, 1W, 2512; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 1W, 2512; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4385
Res, 680R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4385
RES, 680R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 680R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-3520680RJT 2240389P 1638726 A102192TR-ND 18R3573 12AC4385
Product Name SMD 680 Ohm 1W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 680R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 680R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers