TE Connectivity Chip Resistor - Surface Mount 352056RJT

Description
56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102534DKR-ND
Chip Resistor - Surface Mount A102534DKR-ND
56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102534TR-ND
Chip Resistor - Surface Mount A102534TR-ND
56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102534CT-ND
Chip Resistor - Surface Mount A102534CT-ND
56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

56 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240238
Surface Mount Resistors 2240238
TE Connectivity 352056RJT

TE Connectivity 352056RJT

Supplier's Site
Surface Mount Resistors - 2240238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240238P
Surface Mount Resistors 2240238P
TE Connectivity 352056RJT

TE Connectivity 352056RJT

Supplier's Site
Surface Mount Resistors - 1614049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614049
Surface Mount Resistors 1614049
TE Connectivity 352056RJT

TE Connectivity 352056RJT

Supplier's Site
Chip Resistor - Surface Mount - 352056RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352056RJT
Chip Resistor - Surface Mount 352056RJT
RES SMD 56 OHM 5% 1W 2512

RES SMD 56 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3564
Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3564
RES, THICK FILM, 56R, 5%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 1W, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 56 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 56 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7200
Surface Mount Thick Film Resistor, 3520 Series, 56 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7200
Surface Mount Thick Film Resistor, 3520 Series, 56 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 56 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4383
Res, 56R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4383
RES, 56R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 56R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102534DKR-ND 2240238 2240238P 352056RJT 18R3564 26M7200 12AC4383
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 56 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 56R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers