TE Connectivity Chip Resistor - Surface Mount 3520510RJT

Description
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126326TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126326TR-ND
Chip Resistor - Surface Mount A126326TR-ND
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126326CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126326CT-ND
Chip Resistor - Surface Mount A126326CT-ND
510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

510 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
SMD 1W 510ohm Resistor - 52-3520510RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 510ohm Resistor
52-3520510RJT
SMD 1W 510ohm Resistor 52-3520510RJT
RESISTOR, 1W, 5%, 200ppm, 510ohm, SURFACE MOUNT, 2512, CHIP Product overview: 3520510RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 510ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520510RJT can be used for catalog matching and distributor lookup.

RESISTOR, 1W, 5%, 200ppm, 510ohm, SURFACE MOUNT, 2512, CHIP Product overview: 3520510RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 510ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520510RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 3520510RJT - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
3520510RJT
Resistors - Chip Resistor - Surface Mount 3520510RJT
RES SMD 510 OHM 5% 1W 2512

RES SMD 510 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A126326TR-ND 52-3520510RJT 3520510RJT
Product Name Chip Resistor - Surface Mount SMD 1W 510ohm Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers