TE Connectivity Chip Resistor - Surface Mount 352027RJT

Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102517TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102517TR-ND
Chip Resistor - Surface Mount A102517TR-ND
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102517CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102517CT-ND
Chip Resistor - Surface Mount A102517CT-ND
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102517DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102517DKR-ND
Chip Resistor - Surface Mount A102517DKR-ND
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240193
Surface Mount Resistors 2240193
TE Connectivity 352027RJT

TE Connectivity 352027RJT

Supplier's Site
Surface Mount Resistors - 2240193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240193P
Surface Mount Resistors 2240193P
TE Connectivity 352027RJT

TE Connectivity 352027RJT

Supplier's Site
Surface Mount Resistors - 1638719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638719
Surface Mount Resistors 1638719
TE Connectivity 352027RJT

TE Connectivity 352027RJT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7182
Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7182
Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102517TR-ND 2240193 2240193P 26M7182
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3520 Series, 27 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details