270 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
270 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
270 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
TE Connectivity 3520270RJT
270 Ohm 1W 200V 5% Thick Film Resistor, 2512 SMD Product overview: 3520270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3520270RJT can be used for catalog matching and distributor lookup.
Surface Mount Thick Film Resistor, 3520 Series, 270 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
RES, 270R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:270ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102516DKR-ND | 2240339 | 52-3520270RJT | 26M7183 | 12AC4376 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | SMD 270 Ohm 1W 200V Resistor | Surface Mount Thick Film Resistor, 3520 Series, 270 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity | Res, 270R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512 | 2512 | |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |