The Resistor 12AC4362 from TE Connectivity is a 1K ohm thick film resistor with a tolerance of ±5% and a power rating of 1 watt at 70°C. It features a maximum continuous working voltage of 200 volts and can withstand an overload voltage of up to 400 volts. The resistor is designed in a 2512 case style, making it suitable for high-frequency applications due to its short lead structure. It is supplied on tape for easy auto placement in volume production. The resistor operates effectively within a resistance range of 1 ohm to 1 megohm and has a temperature coefficient of ±200 ppm, with a higher coefficient of ±350 ppm for resistances below 10 ohms. The product is RoHS compliant and is available in reels of 4000 pieces.
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RESISTOR, POWER, 1KOHM, 1W, 5%; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes
RES, 1K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Tyco Electronics is pleased to introduce this low cost high power device, suitable for auto placement in volume, and for most applications, including high frequency operations, owing to the short lead structure.
Features:
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102507CT-ND | 26M7157 | 12AC4362 | 70063703 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Power, 1Kohm, 1W, 5%; Resistance Cgs Te Connectivity | Res, 1K, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity | Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;SMT;2512 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 | Surface Mount Technology (SMT / SMD); 2512 |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |