TE Connectivity Surface Mount Resistors 3520180RJT

Description
TE Connectivity 3520180RJT
Request a Quote Datasheet
Description
TE Connectivity 3520180RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240301
Surface Mount Resistors 2240301
TE Connectivity 3520180RJT

TE Connectivity 3520180RJT

Supplier's Site
Surface Mount Resistors - 2240301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240301P
Surface Mount Resistors 2240301P
TE Connectivity 3520180RJT

TE Connectivity 3520180RJT

Supplier's Site
Surface Mount Resistors - 1638712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638712
Surface Mount Resistors 1638712
TE Connectivity 3520180RJT

TE Connectivity 3520180RJT

Supplier's Site
Chip Resistor - Surface Mount - A102505CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102505CT-ND
Chip Resistor - Surface Mount A102505CT-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102505TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102505TR-ND
Chip Resistor - Surface Mount A102505TR-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102505DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102505DKR-ND
Chip Resistor - Surface Mount A102505DKR-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 26M7174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
26M7174
Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 26M7174
RES, THICK FILM, 180R, 5%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4372
Res, 180R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4372
RES, 180R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:180ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:180ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240301 2240301P A102505CT-ND 26M7174 12AC4372
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 180R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Res, 180R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details