TE Connectivity Chip Resistor - Surface Mount 352015RJT

Description
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102504CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102504CT-ND
Chip Resistor - Surface Mount A102504CT-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102504TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102504TR-ND
Chip Resistor - Surface Mount A102504TR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102504DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102504DKR-ND
Chip Resistor - Surface Mount A102504DKR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1251125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251125P
Surface Mount Resistors 1251125P
TE Connectivity 352015RJT

TE Connectivity 352015RJT

Supplier's Site
Surface Mount Resistors - 1251125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251125
Surface Mount Resistors 1251125
TE Connectivity 352015RJT

TE Connectivity 352015RJT

Supplier's Site
Surface Mount Resistors - 1680198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680198
Surface Mount Resistors 1680198
TE Connectivity 352015RJT

TE Connectivity 352015RJT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7170
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7170
Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18R3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
18R3514
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 18R3514
RES, 15R, 0.1%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 15R, 0.1%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Res, 15R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity - 12AC4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
12AC4369
Res, 15R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity 12AC4369
RES, 15R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:3520 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9523
Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9523
RES, 15R, 0.1%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, 15R, 0.1%, 1W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102504CT-ND 1251125P 1251125 26M7170 18R3514 12AC4369
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3520 Series, 15 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 15R, 0.1%, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity Res, 15R, 5%, 1W, 2512, Thick Film; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers