TE Connectivity Chip Resistor - Surface Mount 352012RJT

Description
12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102500DKR-ND
Chip Resistor - Surface Mount A102500DKR-ND
12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102500TR-ND
Chip Resistor - Surface Mount A102500TR-ND
12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102500CT-ND
Chip Resistor - Surface Mount A102500CT-ND
12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

12 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2240159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240159
Surface Mount Resistors 2240159
TE Connectivity 352012RJT

TE Connectivity 352012RJT

Supplier's Site
Surface Mount Resistors - 2240159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240159P
Surface Mount Resistors 2240159P
TE Connectivity 352012RJT

TE Connectivity 352012RJT

Supplier's Site
Surface Mount Resistors - 1638708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1638708
Surface Mount Resistors 1638708
TE Connectivity 352012RJT

TE Connectivity 352012RJT

Supplier's Site
Res, Thick Film, 12R, 5%, 1W, 2512; Resistance Cgs Te Connectivity - 18R3510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 1W, 2512; Resistance Cgs Te Connectivity
18R3510
Res, Thick Film, 12R, 5%, 1W, 2512; Resistance Cgs Te Connectivity 18R3510
RES, THICK FILM, 12R, 5%, 1W, 2512; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 1W, 2512; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 12 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 12 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7167
Surface Mount Thick Film Resistor, 3520 Series, 12 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7167
Surface Mount Thick Film Resistor, 3520 Series, 12 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 12 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102500DKR-ND 2240159 2240159P 18R3510 26M7167
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 12R, 5%, 1W, 2512; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 12 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details