TE Connectivity Ring Connectors 35185

Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27101-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27101-ND
Ring Connectors A27101-ND
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, Solistrand Series, 1/2
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 2 Awg, 35 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
39Y8231
Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 2 Awg, 35 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 39Y8231
Ring Tongue Terminal, SOLISTRAND Series, 1/2 ", M12, 2 AWG, 35 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/2 ", M12, 2 AWG, 35 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity
98B9484
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity 98B9484
TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 2 1/2 Rohs Compliant Te Connectivity - 79AH9809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2 1/2 Rohs Compliant Te Connectivity
79AH9809
Terminal,solis R 2 1/2 Rohs Compliant Te Connectivity 79AH9809
TERMINAL,SOLIS R 2 1/2 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 2 1/2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27101-ND 35185 39Y8231 98B9484
Product Name Ring Connectors Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 2 Awg, 35 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products