TE Connectivity Ring Connectors 35184

Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27099-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27099-ND
Ring Connectors A27099-ND
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
26AC7150
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity 26AC7150
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
07C1342
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity 07C1342
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27099-ND 35184 26AC7150
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data