TE Connectivity Ring Connectors 35148

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27272-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27272-ND
Ring Connectors A27272-ND
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
66H7071
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 66H7071
TERMINAL, RING TONGUE, #4, CRIMP, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35148 A27272-ND 66H7071
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details