Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Electrical Characteristics Voltage Class (KV) : All
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied Insulator Type : Porcelain
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain, Glass
- Primary Product Color : Red
Dimensions
- Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Electrical Characteristics
Operation/Application
- Compatible Equipment : Bushings/Insulators
- Power Component Application Type : Substation
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : Porcelain
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]