TE Connectivity Ring Terminals 35135

Description
Body Features Terminal & Contact Weight : 2.794 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 32.28 MM  [1.27 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.794 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 32.28 MM  [1.27 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35135 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35135
Ring Terminals 35135
Body Features Terminal & Contact Weight : 2.794 G  [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 32.28 MM  [1.27 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .99 MM  [.04 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.794 G  [.097 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 32.28 MM  [1.27 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : .99 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27049-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27049-ND
Terminals - Ring Connectors A27049-ND
CONN RING CIRC 10-12AWG #1/2

CONN RING CIRC 10-12AWG #1/2

Buy Now Datasheet
TERMINAL,SOLIS R 12-10 1/2 - 35135 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 12-10 1/2
35135
TERMINAL,SOLIS R 12-10 1/2 35135
TERMINAL,SOLIS R 12-10 1/2

TERMINAL,SOLIS R 12-10 1/2

Buy Now
Ring Terminals - 7187555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187555P
Ring Terminals 7187555P
TE Connectivity 35135 Ring Terminal

TE Connectivity 35135 Ring Terminal

Supplier's Site
Ring Terminals - 7187555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187555
Ring Terminals 7187555
TE Connectivity 35135 Ring Terminal

TE Connectivity 35135 Ring Terminal

Supplier's Site
Ring Terminals - 1650911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1650911
Ring Terminals 1650911
TE Connectivity 35135 Ring Terminal

TE Connectivity 35135 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
35135
Terminals 35135
Terminals TERM. SOLIS R12-10

Terminals TERM. SOLIS R12-10

Buy Now Datasheet
TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL - 70085038 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL
70085038
TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL 70085038
TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL

TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35135 A27049-ND 35135 7187555P 7187555 35135 70085038
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 12-10 1/2 Ring Terminals Ring Terminals Terminals TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details