TE Connectivity Connectors, Interconnects Terminals Wire Splice Connectors 35115

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects Terminals Wire Splice Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Wire Splice Connectors
Connectors, Interconnects Terminals Wire Splice Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Color: Natural Termination: Crimp Package: Bulk Terminal Type: Butt Splice, Closed End, Single Opening Insulation: Fully Insulated Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Color: Natural
Termination: Crimp
Package: Bulk
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire Splice Connectors - A09062-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A09062-ND
Wire Splice Connectors A09062-ND
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural

Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural

Buy Now Datasheet
Splice Connectors - 4318822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
4318822
Splice Connectors 4318822
TE Connectivity 35115 Splice Connector

TE Connectivity 35115 Splice Connector

Supplier's Site
Splice Connectors - 1616048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1616048
Splice Connectors 1616048
TE Connectivity 35115 Splice Connector

TE Connectivity 35115 Splice Connector

Supplier's Site
Wire Splice Connectors - 35115 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
35115
Wire Splice Connectors 35115
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
35115
Terminals 35115
Terminals NYLON 22-14 AWG .680

Terminals NYLON 22-14 AWG .680

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35115 A09062-ND 4318822 35115 35115
Product Name Connectors, Interconnects Terminals Wire Splice Connectors Wire Splice Connectors Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers