TE Connectivity Ring Connectors 35112

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, 3/8", 10AWG from TE Connectivity is designed for reliable performance in demanding environments. It is constructed from high conductivity copper and features a tin-plated finish for enhanced corrosion resistance. The terminal includes a copper sleeve that provides vibration resistance and supports wire insulation, allowing for flexibility without damaging the wire. The body is designed with inner serrations to ensure maximum electrical contact and tensile strength. This product is UL/CSA listed and meets Mil-Spec standards, making it suitable for various applications including power supplies, motors, and aerospace. It operates effectively at temperatures up to 105°C and voltages up to 300V. The insulation sleeve is color-coded for easy identification and compatibility with TE Connectivity tooling.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, 3/8", 10AWG from TE Connectivity is designed for reliable performance in demanding environments. It is constructed from high conductivity copper and features a tin-plated finish for enhanced corrosion resistance. The terminal includes a copper sleeve that provides vibration resistance and supports wire insulation, allowing for flexibility without damaging the wire. The body is designed with inner serrations to ensure maximum electrical contact and tensile strength. This product is UL/CSA listed and meets Mil-Spec standards, making it suitable for various applications including power supplies, motors, and aerospace. It operates effectively at temperatures up to 105°C and voltages up to 300V. The insulation sleeve is color-coded for easy identification and compatibility with TE Connectivity tooling.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A1084-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1084-ND
Ring Connectors A1084-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
26AC7148
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity 26AC7148
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
57AC7890
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity 57AC7890
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 35112 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
35112
Ring Connectors 35112
CONN RING CIRC 10-12AWG #3/8

CONN RING CIRC 10-12AWG #3/8

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35112 A1084-ND 26AC7148 35112
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products