TE Connectivity Ring Connectors 35108

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A1081-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1081-ND
Ring Connectors A1081-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 35108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
35108
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 35108
TERMINAL,PIDG R 12-10 8 MS25036-156, CLASS 1

TERMINAL,PIDG R 12-10 8 MS25036-156, CLASS 1

Buy Now
Terminal, Ring Tongue, #8, 12-10Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 79R0092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 12-10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
79R0092
Terminal, Ring Tongue, #8, 12-10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 79R0092
TERMINAL, RING TONGUE, #8, 12-10AWG, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 12-10AWG, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35108 A1081-ND 35108 79R0092
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring Tongue, #8, 12-10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers