TE Connectivity Contacts 350968-2

Description
MR PIN 26-24 AU/PHBZ
Request a Quote Datasheet
Description
MR PIN 26-24 AU/PHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350968-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350968-2
Contacts 350968-2
MR PIN 26-24 AU/PHBZ

MR PIN 26-24 AU/PHBZ

Buy Now
Rectangular Connector Contacts - A100584TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100584TR-ND
Rectangular Connector Contacts A100584TR-ND
Split Pin Contact Gold 24-26 AWG Crimp

Split Pin Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100584CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100584CT-ND
Rectangular Connector Contacts A100584CT-ND
Split Pin Contact Gold 24-26 AWG Crimp

Split Pin Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 29C6108 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
29C6108
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 29C6108
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350968-2 A100584TR-ND 29C6108
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products