TE Connectivity Contacts 350922-6

Description
PIN, MATE-N-LOK, UMNL
Request a Quote Datasheet
Description
PIN, MATE-N-LOK, UMNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350922-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350922-6
Contacts 350922-6
PIN, MATE-N-LOK, UMNL

PIN, MATE-N-LOK, UMNL

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334210-350922-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334210-350922-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334210-350922-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334210-350922-6 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A25384-ND,-350922-6- SI,A25386CT,-4039277 67-SI,350922-6-ND,A2 5386TR,3509226,-4039 27767-SI-ND,40392776 7,A25384 Base Product Number: 350922 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334210-350922-6
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25384-ND,-350922-6-SI,A25386CT,-403927767-SI,350922-6-ND,A25386TR,3509226,-403927767-SI-ND,403927767,A25384
Base Product Number: 350922
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A25386CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25386CT-ND
Rectangular Connector Contacts A25386CT-ND
Pin Contact Gold 10-12 AWG Crimp

Pin Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25386TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25386TR-ND
Rectangular Connector Contacts A25386TR-ND
Pin Contact Gold 10-12 AWG Crimp

Pin Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350922-6
19A 600V Electronic Connector 332-350922-6
Male Power Pin, 19A, 600V, Crimp, Wire-to-Wire, UL, VDE Product overview: 350922-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350922-6 can be used for catalog matching and distributor lookup.

Male Power Pin, 19A, 600V, Crimp, Wire-to-Wire, UL, VDE Product overview: 350922-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350922-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2731 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2731
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2731
CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 90F3630 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
90F3630
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 90F3630
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350922-6 1334210-350922-6 A25386CT-ND 332-350922-6 28X2731 90F3630
Product Name Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Solder Crimp
Contact Size (AWG) 10 to 12 AWG 12 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers