19A 600V Male Power Crimp Connector 18-14 AWG Tin Bronze Product overview: 350918-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350918-3 can be used for catalog matching and distributor lookup.
Pin Contact Tin 14-18 AWG Crimp
CONTACT, PIN, UNIVERSAL MATE-N-LOK, 18-14 AWG
Contact, Universal Mate-N-Lok Series, Pin, 18 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350918-3 | A25380-ND | 350918-3 | 350918-3 | 70085171 | 56Y0348 | 90F4791 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connector Contacts | Connectors | Contacts | CONTACT, PIN, UNIVERSAL MATE-N-LOK, 18-14 AWG | Contact, Universal Mate-N-Lok Series, Pin, 18 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||||
| Termination | Crimp | Crimp | |||||
| Voltage Rating | 600 volts |