TE Connectivity Product Range Amp Te Connectivity 350874-3.

Description
Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Length:0.78" RoHS Compliant: Yes
Datasheet
Description
Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Length:0.78" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC1635
Product Range Amp Te Connectivity 15AC1635
Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Length:0.78" RoHS Compliant: Yes

Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Length:0.78" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AC1635
Product Name Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details